EN
  • EN
  • DE

LM3526MX-L/NOPB

Part No LM3526MX-L/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SW USB DUAL PORT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 102731-LM3526MX-L/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3526MX-L/NOPB
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3526MX-L/NOPB CAD Model

Description

The LM3526MX-L/NOPB is a high-performance, dual port USB power switch and over-current protection device manufactured by Texas Instruments, a leading global semiconductor company.

  • Switches: Two 0.7A continuous current limited switches
  • Hot Insertion: Designed to support hot insertion.
  • Fault Flag Output: Alerts the system when a fault condition occurs.
  • Thermal Shutdown Protection: Automatically shuts down the device when the internal die temperature exceeds a preset limit.
  • Package: Compact, 14-pin SOIC package

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8797 $56.3910
65+ $1.5423 $100.2495
105+ $1.4941 $156.8805
140+ $1.4459 $202.4260
180+ $1.3977 $251.5860
240+ $1.2531 $300.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess