EN
  • EN
  • DE

LM3525M-H

Part No LM3525M-H
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Port USB Power Switch and Over-Current Protection | IC USB POWER SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3525
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198979-LM3525M-H
Manufacturer Homepage www.ti.com
Family Name LM3525
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3525M-H CAD Model

Description

The LM3525M-H is a versatile and robust USB power switch designed by Texas Instruments, tailored for managing power distribution in USB devices. This integrated circuit is essential for applications where protection and control over USB power are imperative. The LM3525M-H is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications while offering a high level of functionality.

Key Features:

  • Over-Current Protection: The LM3525M-H provides reliable over-current protection, which safeguards USB ports against excessive current that could potentially damage connected devices or the USB host itself.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature ranges, preventing overheating and potential thermal damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, thus protecting the circuitry from operating at insufficient voltages.
  • Current Limiting: The device is designed to limit the output current to a safe level, thereby protecting the circuit from excessive loads.
  • Fast Transient Response: The LM3525M-H is capable of handling fast transients, which is critical for maintaining stable operations during sudden changes in load.

Applications:

The LM3525M-H is ideal for a range of applications that require controlled and protected power distribution via USB connections. These include:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Devices
  • Docking Stations
  • Monitors with USB Ports

Technical Specifications:

  • Single USB Port Power Switch
  • Input Voltage Range: 4.5V to 5.5V
  • Continuous Output Current: 1A
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 8-pin SOIC

With its comprehensive protection features and reliable performance, the LM3525M-H from Texas Instruments stands out as a top-tier solution for USB power management in a wide array of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0439 $52.1950
120+ $0.8566 $102.7920
185+ $0.8298 $153.5130
250+ $0.8030 $200.7500
325+ $0.7763 $252.2975
435+ $0.6960 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess