EN
  • EN
  • DE

LM3509SDEV

Part No LM3509SDEV
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description BOARD EVALUATION FOR LM3509SD / LM3509SD LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 40mA
Outputs and Type 2, Non-Isolated
Voltage - Output 21V
Features Dimmable, I2C Interface
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LM3509
Win Source Part Number 778972-LM3509SDEV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM3509
Introduction Date May 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3509SDEV CAD Model

Description

The LM3509SDEV is a versatile and efficient LED driver solution designed by Texas Instruments (TI), a leader in semiconductor technology. This product is specifically engineered to provide a high-quality and consistent power supply for driving LEDs in a variety of applications, including mobile phones, personal media players, and other portable devices.

Key Features

  • Adjustable Output: The LM3509SDEV offers an adjustable output current that allows users to set the optimal current level for their specific LED configuration, ensuring maximum brightness and efficiency.
  • Dual-Channel: Equipped with two independently controlled LED driver channels, it supports a wide range of lighting designs and configurations, making it a highly flexible solution for multiple LED setups.
  • High Efficiency: With an integrated boost converter, the LM3509SDEV ensures high power conversion efficiency, which is crucial for battery-powered applications where energy conservation is key.
  • Small Footprint: The device comes in a compact package, which is ideal for space-constrained applications, without compromising on performance or functionality.
  • Dimming Capability: It features a 32-step exponential dimming function, allowing for precise control of LED brightness and contributing to an enhanced user experience.

Applications

The LM3509SDEV is highly suitable for a range of lighting applications, particularly where space and power efficiency are critical. Some of the typical applications include:

  • Backlighting for LCD displays in portable devices
  • Keypad illumination for mobile phones and tablets
  • General LED lighting in compact electronics

Technical Support and Resources

TI provides comprehensive technical support for the LM3509SDEV, including detailed datasheets, application notes, and design resources to assist engineers in integrating this LED driver into their projects. Customers can also access TI's extensive online community and support forums for additional help and collaboration.

For those looking to implement an efficient, reliable, and versatile LED driving solution, the LM3509SDEV from Texas Instruments represents a premier choice, backed by TI's reputation for quality and innovation in the electronics industry.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess