EN
  • EN
  • DE

LM3503SQX-16/NOPB

Part No LM3503SQX-16/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 16V
Output Current per Channel 400mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 778970-LM3503SQX-16/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3503SQX-16/NOPB CAD Model

Description

Product Overview: LM3503SQX-16/NOPB

The LM3503SQX-16/NOPB is an innovative and versatile LED driver integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This IC is specifically designed to efficiently drive white LEDs and is an ideal solution for small display backlighting in portable devices such as smartphones, digital cameras, and other handheld electronics.

Key Features

  • Adjustable Output Voltage: The LM3503SQX-16/NOPB can provide an adjustable output voltage that is ideal for driving LEDs in series, ensuring consistent brightness and performance.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this LED driver IC helps to maximize battery life in portable applications.
  • Compact Design: The IC comes in a small, 10-pin WSON package, making it suitable for space-constrained applications.
  • Integrated Switch: The built-in 1.6A high-side N-channel MOSFET switch minimizes the need for external components, simplifying design and reducing overall system cost.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Protection Features: The device includes over-voltage protection, thermal shutdown, and under-voltage lockout to ensure safe operation under abnormal conditions.

Applications

The LM3503SQX-16/NOPB is tailored for a range of applications where efficient LED backlighting is required. Its primary applications include:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Digital still cameras
  • Handheld gaming devices
  • GPS units

Environmental and Quality Certifications

Adhering to Texas Instruments' commitment to environmental responsibility and product quality, the LM3503SQX-16/NOPB meets various industry standards:

  • RoHS compliant
  • Lead-free
  • Green product (GP) designation

In conclusion, the LM3503SQX-16/NOPB from Texas Instruments is a high-performance, efficient, and compact solution for LED backlighting needs in a wide array of portable electronic devices. Its robust feature set ensures that it can meet the stringent requirements of modern mobile technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess