EN
  • EN
  • DE

LM3503ITL-25/NOPB

Part No LM3503ITL-25/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Dual-Display Constant Current LED Driver with Analog Brightness Control | IC LED DRIVER RGLTR DIM 10DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 25V
Current - Output / Channel 600mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFBGA, DSBGA
Supplier Device Package 10-TμSMD (1.9x2.07)
Family Part Number LM3503
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198958-LM3503ITL-25/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3503ITL-25/NOPB CAD Model

Description

The LM3503ITL-25/NOPB, a high-performance integrated circuit from Texas Instruments, is designed to meet the power management demands of modern portable devices. This efficient, fixed-frequency, step-up DC-DC converter is ideal for driving white LEDs in a series connection, commonly used for backlighting in small-to-medium-sized LCD displays.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 25V, ensuring consistent illumination across all LEDs in the series.
  • High Efficiency: It operates with high efficiency, which is essential for battery-powered applications, prolonging device run-time.
  • Adjustable Brightness: The LM3503ITL-25/NOPB supports a wide range of brightness levels, adjustable via an external pulse width modulation (PWM) signal, providing flexibility in display brightness control.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the application.
  • Over-Voltage Protection: The integrated over-voltage protection safeguards the LEDs and the circuit from potential damage due to unexpected voltage spikes.

Applications

With its robust feature set, the LM3503ITL-25/NOPB is suitable for a variety of applications, including:

  • Smartphone and tablet displays
  • Portable media players
  • GPS devices
  • Other handheld devices requiring high-efficiency backlighting

Quality and Reliability

The device is provided in a compact, leadless 9-bump micro SMD package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the LM3503ITL-25/NOPB adheres to strict manufacturing standards, providing reliable performance in a wide range of operating conditions. The "NOPB" suffix indicates that the product is lead-free (RoHS compliant), reflecting TI's dedication to environmental responsibility.

Conclusion

The LM3503ITL-25/NOPB from Texas Instruments is a versatile and efficient solution for LED backlighting applications. Its combination of fixed output voltage, adjustable brightness, and protection features make it a top choice for designers seeking a reliable and high-quality component for their power management needs.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1079 $52.8343
40+ $2.5501 $102.0040
61+ $2.4704 $150.6944
84+ $2.3907 $200.8188
109+ $2.3111 $251.9099
145+ $2.0720 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess