EN
  • EN
  • DE

LM34CH

Part No LM34CH
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Sensor Type Analog, Local
Sensing Temperature - Local -40°F to 230°F
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°F
Accuracy - Highest (Lowest) ±2°F
Testing Conditions 77°F
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 071255-LM34CH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM34CH CAD Model

Description

The LM34CH is a precision integrated-circuit temperature sensor produced by Texas Instruments, a renowned global semiconductor manufacturing company.

  • Temperature Range: -50°F to +300°F
  • Accuracy: ±1⁄2°F @ room temperature and ±1½°F over a full -50 to +300°F temperature range
  • Supply Current: 60 μA
  • Supply Voltage Range: 5V to 30V
  • Package: Hermetically sealed TO-46 transistor package

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess