The Texas Instruments LM3492MHX/NOPB is a high-performance, dual-channel LED driver that is designed to provide advanced solutions for general lighting applications.
- Type: Dual-channel LED driver
- Regulators: Two independently controlled current regulators
- Output Voltage: Maximum output voltage of 65V
- LED Current: Each channel can independently regulate LED current up to 100mA
- Dimming Capabilities: Supports both analog and pulse-width modulation (PWM) dimming
- Color Accuracy: Incorporates Texas Instruments' proprietary True Color PWMTM technology
- Efficiency: High
- Topology: Uses a boost converter topology
- Shutdown Current: Low
- Package: 20-pin HTSSOP PowerPAD package
- Protection Mechanisms: LED open/short detection and over-temperature protection