EN
  • EN
  • DE

LM3492HCQMH/NOPB

Part No LM3492HCQMH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 50MA 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 65V
Channel Output Current 50mA to 250mA
Frequency 200kHz to 1MHz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1053858-LM3492HCQMH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3492HCQMH/NOPB CAD Model

Description

Product Overview: LM3492HCQMH/NOPB

The LM3492HCQMH/NOPB is a highly efficient integrated solution for driving LEDs, designed and manufactured by Texas Instruments (TI). This sophisticated device is tailored specifically for managing and powering LED lighting systems, providing both flexibility and reliability for a variety of applications.

Key Features

  • Dual-Channel Output: The LM3492HCQMH/NOPB supports two independently controlled LED strings, making it versatile for dual-string operations.
  • Wide Input Voltage Range: It operates efficiently over a broad input voltage range, accommodating various power supply conditions.
  • High Efficiency: The device offers a high-efficiency rate, which is crucial for reducing heat generation and power loss in LED lighting applications.
  • Adaptive Current Control: It features an adaptive current regulator that provides consistent brightness and improves the overall performance of the lighting system.
  • Thermal Protection: With built-in thermal shutdown protection, the LM3492HCQMH/NOPB ensures safety and longevity by preventing overheating.
  • Dimming Capability: The product supports both analog and PWM dimming, allowing for precise control over light intensity.

Applications

The LM3492HCQMH/NOPB is ideal for a range of LED lighting applications, including:

  • Automotive interior and exterior lighting
  • Architectural and ambient lighting
  • Display backlighting
  • General illumination

Quality and Reliability

As with all Texas Instruments products, the LM3492HCQMH/NOPB is designed to meet high-quality standards. It is RoHS compliant and designed for long-term reliability. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and regulations.

Package and Availability

The device is offered in a compact 20-pin HTSSOP (PWP) package, making it suitable for space-constrained applications. The product's status as an active component ensures availability for both prototyping and mass production needs.

Overall, the LM3492HCQMH/NOPB from Texas Instruments stands out as a robust and efficient solution for advanced LED lighting systems, offering designers a high degree of functionality and performance.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6069 $50.6759
27+ $3.7801 $102.0627
41+ $3.6619 $150.1379
57+ $3.5438 $201.9966
73+ $3.4257 $250.0761
98+ $3.0713 $300.9874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess