EN
  • EN
  • DE

LM34902ITMX/NOPB

Part No LM34902ITMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SGL 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.8 V to 5.3 V
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 640 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA
Win Source Part Number 101415-LM34902ITMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34902ITMX/NOPB CAD Model

Description

The LM34902ITMX/NOPB is a high-quality, cutting-edge product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Switch mode regulator, non-synchronous buck regulator
  • Input Voltage Range: 4.5V to 65V
  • Output Current: Up to 2A continuous
  • Efficiency: High
  • Quiescent Current: Low 40µA
  • Switching Frequency: High 500kHz
  • Integration: High level of integration, featuring an internal switch and compensation components
  • Output Voltage: Adjustable down to 1.225V
  • Safety Features: Thermal shutdown, current limit, and UVLO (Under Voltage Lock Out)
  • Compliance: RoHS compliant
  • Package: Small, space-saving 10-pin HTSSOP package
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess