The LM3466MRX/NOPB is an advanced, high-quality LED driver integrated circuit (IC) developed by Texas Instruments, a renowned leader in the semiconductor industry.
- Function: Regulate the current in each LED string
- Integrates: linear current balancer and a dynamic headroom control (DHC) function
- Ensures: each LED in the system operates at the same current, promoting uniform brightness and color consistency
- Key Features: Ability to dynamically adjust the LED supply voltage
- Fault detection: If an open or short circuit is detected in an LED string, the LM3466MRX/NOPB will automatically disengage that string from the system
- Operating Temperatures: Can operate at temperatures ranging from -40°C to +125°C
- Suitable for: a variety of LED lighting applications, including general lighting, automotive lighting, and LCD backlighting