EN
  • EN
  • DE

LM3463SQX/NOPB

Part No LM3463SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR PWM 48WQFN / LED Driver IC 6 Output Linear Shift Register Analog, PWM Dimming 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 12V
Voltage - Supply (Max) 95V
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LM3463
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISLM3463SQX/NOPB,2156-LM3463SQX/NOPB
Standard Package 2,500
Win Source Part Number 1320318-LM3463SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3463SQX/NOPB CAD Model

Description

Product Overview: LM3463SQX/NOPB

The LM3463SQX/NOPB is a sophisticated LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to provide a highly flexible and efficient solution for managing complex LED lighting systems.

Key Features

  • Multi-Channel Operation: The LM3463SQX/NOPB operates with six individual channels, allowing for precise control and dimming of multiple LED strings.
  • Dynamic Headroom Control (DHC): This feature actively manages the headroom voltage of the LED strings to minimize power dissipation and improve system efficiency.
  • Wide Input Voltage Range: With an input voltage range of 6V to 95V, the device is versatile and can be used in a variety of applications and power systems.
  • Thermal Foldback: Thermal foldback functionality ensures the protection of the LEDs by reducing the current when the temperature exceeds a predefined threshold.
  • Efficient PWM Dimming: The IC supports high-frequency Pulse Width Modulation (PWM) dimming, which allows for smooth and flicker-free brightness control.

Applications

The LM3463SQX/NOPB is ideally suited for a range of LED lighting applications, including:

  • Street lighting
  • Commercial and industrial lighting
  • Architectural lighting
  • General illumination

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3463SQX/NOPB is no exception. It is offered in a thermally enhanced 28-pin LLP package, ensuring reliable performance even under challenging thermal conditions. The NOPB designation indicates that the product is lead-free, which makes it compliant with RoHS regulations, reducing the environmental impact and promoting sustainability in electronic components.

Conclusion

The LM3463SQX/NOPB from Texas Instruments represents a state-of-the-art solution for advanced LED lighting systems. With its multi-channel operation, efficient power management, and robust thermal protection, it is an ideal choice for designers looking to create high-performance, energy-efficient lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Aic
Lowest to $0.5556
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2933 $55.7598
14+ $7.6252 $106.7528
21+ $7.3870 $155.1270
28+ $7.1487 $200.1636
37+ $6.9104 $255.6848
49+ $6.1955 $303.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess