EN
  • EN
  • DE

LM3411M5X-5.0/NOPB

Part No LM3411M5X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±1%
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 150μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053794-LM3411M5X-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3411M5X-5.0/NOPB CAD Model

Description

The LM3411M5X-5.0/NOPB is a high-quality voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of the LM3411 series and is known for its reliability and efficiency in a wide range of electronic applications.

Key Features:

  • Fixed Output Voltage: This regulator provides a fixed output voltage of 5.0V, suitable for logic circuits and other standard 5V applications.
  • Output Current: It is capable of delivering an output current of up to 100mA, making it ideal for small-scale power needs.
  • High Efficiency: The LM3411M5X-5.0/NOPB is designed for high efficiency, which helps reduce power loss and improve overall system performance.
  • Low Dropout Voltage (LDO): It features low dropout characteristics, ensuring stable operation even with very low input-to-output voltage differentials.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Small Form Factor: Packaged in a small SOT-23 housing, it is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) suffix indicates that this product is manufactured without lead and is compliant with the RoHS directive, making it environmentally friendly.

Applications:

The LM3411M5X-5.0/NOPB is versatile and can be used in a variety of electronic devices, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Wireless and telecommunications systems
  • Microcontroller power supplies

Quality and Support:

Texas Instruments is renowned for its commitment to quality and customer support. The LM3411M5X-5.0/NOPB is backed by comprehensive technical documentation, application notes, and design resources to facilitate integration into your projects. With TI's robust support network, designers can confidently incorporate this voltage regulator into their designs and expect reliable performance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,772 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess