EN
  • EN
  • DE

LM3410YQMFX/NOPB

Part No LM3410YQMFX/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-5 / LED Driver 5 Segment Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 24 V
Output Current per Channel 2.8A (Switch)
Frequency 525kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778944-LM3410YQMFX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3410Q
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3410YQMFX/NOPB CAD Model

Description

The LM3410YQMFX/NOPB is a versatile and efficient constant current LED driver from Texas Instruments, designed to provide a high-quality solution for driving LEDs in a variety of applications. This LED driver is particularly suitable for portable and compact devices due to its small form factor and low power consumption.

Key Features

  • Adjustable Output Current: The device allows for precise control of the LED current, which can be adjusted via an external resistor. This feature enables customization for different LED configurations and brightness requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the LM3410YQMFX/NOPB can accommodate various power sources, making it ideal for battery-powered applications.
  • High-Efficiency Operation: The device operates with high efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation.
  • Integrated Switch: The LED driver includes an internal N-channel MOSFET switch, which simplifies the design and reduces external component count.
  • Frequency Synchronization: It supports synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and allows for the use of multiple LM3410YQMFX/NOPB devices in the same system without beat frequencies.

Applications

The LM3410YQMFX/NOPB is ideal for a range of lighting applications, including:

  • Portable and handheld devices
  • Automotive interior and exterior lighting
  • Industrial and architectural lighting
  • General illumination

Package and Quality

The device is offered in a compact SOT-23 package, which is highly suitable for space-constrained applications. Additionally, the LM3410YQMFX/NOPB is part of Texas Instruments' commitment to quality, ensuring reliable performance and longevity for your product designs.

Ordering Information

To order or request samples of the LM3410YQMFX/NOPB, visit the Texas Instruments website or contact an authorized distributor. Ensure that your lighting solutions benefit from the efficiency, adjustability, and high performance of this advanced LED driver.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess