EN
  • EN
  • DE

LM3410YMF/NOPB

Part No LM3410YMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 3 V to 24 V
Channel Output Current 2.8A (Switch)
Frequency 525kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053785-LM3410YMF/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410YMF/NOPB CAD Model

Description

Product Overview: LM3410YMF/NOPB

The LM3410YMF/NOPB is a highly efficient, versatile LED driver from Texas Instruments, designed to cater to a wide range of lighting applications. This compact, constant current driver is capable of driving high-power, high-brightness LEDs with impeccable precision and reliability.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications as well as those requiring a regulated input voltage.
  • Adjustable Output Current: Users can set the output current to ensure optimal performance for various LED configurations, ensuring maximum flexibility in design.
  • High-Switching Frequency: The LM3410YMF/NOPB operates at a high-switching frequency of up to 2.2 MHz, which allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size.
  • Integrated Switch: The device includes a 1.6A peak current limit, which helps to minimize the size of the external components.
  • Thermal Shutdown: It comes with built-in thermal shutdown protection that safeguards the device from overheating, thus enhancing its longevity.
  • Dimming Capability: The LM3410YMF/NOPB supports both analog and PWM dimming, offering designers the flexibility to implement various brightness levels and power-saving modes.

Applications

The LM3410YMF/NOPB is designed for a multitude of applications, including but not limited to:

  • Portable and battery-powered lighting
  • Automotive interior, exterior, and headlight systems
  • Industrial and architectural lighting
  • Display backlighting
  • General illumination

Quality and Reliability

As with all Texas Instruments products, the LM3410YMF/NOPB is manufactured to the highest quality standards. The device is available in a compact 6-pin TSOT-23 package, which is lead-free and RoHS compliant, ensuring that it meets current environmental standards. The inclusion of the NOPB (No Lead(Pb)) designation indicates that the product is part of TI's green initiative, focusing on producing environmentally friendly components.

In summary, the LM3410YMF/NOPB from Texas Instruments is a top-tier solution for driving high-brightness LEDs with efficiency and precision. Its integration of advanced features in a small package makes it an excellent choice for designers looking to create compact, high-performance lighting systems.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5250 $55.5750
7+ $15.2000 $106.4000
11+ $14.7250 $161.9750
15+ $14.2500 $213.7500
19+ $13.7750 $261.7250
25+ $12.3500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess