EN
  • EN
  • DE

LM3410XSD/NOPB

Part No LM3410XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Constant Current Boost and SEPIC LED Driver with Internal Compensation | IC LED DRVR RGLTR DIM 2.8A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 3V ~ 24V
Current - Output / Channel 2.8A (Switch)
Frequency 1.6MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Family Part Number LM3410
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 739327-LM3410XSD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3410XSD/NOPB CAD Model

Description

Product Overview: LM3410XSD/NOPB

The LM3410XSD/NOPB is a high-performance, constant current LED driver designed by Texas Instruments. This compact and efficient device is ideal for driving a string of high-brightness LEDs. With its advanced features and robust design, the LM3410XSD/NOPB is well-suited for a variety of applications, including automotive lighting, industrial lighting, and portable lighting systems.

Key Features

  • Adjustable Output Current: The driver allows for precise control over the LED current, which can be adjusted via an external resistor. This flexibility ensures optimal performance for different LED configurations and brightness requirements.
  • High Efficiency: With a typical efficiency rating of up to 90%, the LM3410XSD/NOPB minimizes power loss, making it an energy-efficient solution for LED driving applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply scenarios and ensuring consistent LED illumination under varying input conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from damage due to excessive heat, enhancing the overall reliability and lifespan of the lighting system.
  • Frequency Synchronization: The LM3410XSD/NOPB supports frequency synchronization to an external clock, which helps to eliminate beat frequencies in lighting applications and reduce electromagnetic interference (EMI).

Applications

The flexibility and high performance of the LM3410XSD/NOPB make it suitable for a wide range of applications, including:

  • Automotive interior and exterior lighting
  • General illumination for industrial and commercial spaces
  • Backlighting for LCD displays
  • Portable flashlights and headlamps

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3410XSD/NOPB is no exception. The device is available in a small 10-pin WSON package, which is lead-free and RoHS compliant, ensuring adherence to environmental standards. With its robust design and Texas Instruments' rigorous testing, the LM3410XSD/NOPB is a reliable choice for driving high-brightness LEDs in a diverse array of applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1637 $51.9288
57+ $1.7754 $101.1978
88+ $1.7199 $151.3512
121+ $1.6644 $201.3924
156+ $1.6089 $250.9884
208+ $1.4425 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,640 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess