EN
  • EN
  • DE

LM3402HVMMX/NOPB

Part No LM3402HVMMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 0.5A Constant Current Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 75V
Voltage - Output 73V
Output Current per Channel 500mA
Frequency 1MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1198744-LM3402HVMMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3402
Introduction Date October 03, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM3402HVMMX/NOPB CAD Model

Description

LM3402HVMMX/NOPB - Texas Instruments

The LM3402HVMMX/NOPB is a highly versatile and efficient constant current buck regulator designed by Texas Instruments specifically for driving high power LEDs. This robust integrated circuit (IC) is ideal for a range of lighting applications, including architectural, display backlighting, and general illumination, where reliability and performance are paramount.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 6V to 75V, making it suitable for a variety of power supplies and ensuring consistent performance even with fluctuating input conditions.
  • Constant Current Regulation: The LM3402HVMMX/NOPB maintains a constant current output to ensure uniform brightness and color consistency for LEDs, which is critical for high-quality lighting solutions.
  • Adjustable Output Current: Users can set the output current through an external resistor, providing flexibility in controlling the brightness of the LEDs.
  • High Efficiency: With its buck regulator topology, this IC achieves high efficiency, which reduces energy consumption and heat generation, thereby extending the life of the LEDs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the application.
  • PWM Dimming: The LM3402HVMMX/NOPB supports Pulse Width Modulation (PWM) dimming, offering precise control over the light output and enabling dynamic lighting effects.
  • Small Footprint: Housed in an 8-pin VSSOP package, the IC has a compact form factor that is ideal for space-constrained applications.

Applications:

The LM3402HVMMX/NOPB can be utilized in a wide array of applications that require efficient and reliable LED driving solutions. Its performance characteristics make it particularly well-suited for:

  • Automotive lighting
  • Portable and battery-powered lighting
  • Industrial and outdoor lighting
  • Emergency lighting systems

With its combination of features, the LM3402HVMMX/NOPB from Texas Instruments stands out as a top choice for designers and engineers looking to create advanced, energy-efficient lighting systems that demand high performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2543 $52.0688
38+ $2.6702 $101.4676
58+ $2.5868 $150.0344
80+ $2.5033 $200.2640
104+ $2.4199 $251.6696
139+ $2.1696 $301.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess