Product Overview: LM336BMX-2.5 Voltage Reference
The LM336BMX-2.5 is a precision 2.5V shunt regulator diode designed by Texas Instruments to provide a stable reference voltage for various applications. This high-quality voltage reference is widely used in power supplies, digital voltmeters, and other equipment requiring an accurate voltage calibration.
Key Features
- Reference Voltage: 2.5V with an initial accuracy of 1%
- Temperature Coefficient: Typically 20 ppm/°C, ensuring minimal deviation over a wide temperature range
- Low Dynamic Impedance: Ensures stable reverse breakdown voltage under varying current conditions
- Wide Operating Current: Ranging from 400 µA to 10 mA, adaptable to diverse applications
- Package Type: Supplied in an easy-to-use surface-mount SOT-23 package
Applications
The LM336BMX-2.5 is suitable for a diverse set of applications, including but not limited to:
- Adjustable power supplies
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Battery chargers
- Precision current limiters
- Instrumentation
Quality and Reliability
As with all Texas Instruments products, the LM336BMX-2.5 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. It is designed to operate effectively over a wide industrial temperature range, maintaining its precision voltage reference under various environmental conditions.
Technical Specifications
Parameter
Value
Output Voltage
2.5V ±1%
Temperature Coefficient
20 ppm/°C (Typical)
Operating Current
400 µA to 10 mA
Package
SOT-23
For designers and engineers looking for a reliable voltage reference with stable characteristics, the LM336BMX-2.5 from Texas Instruments is an excellent choice that combines performance with versatility.