EN
  • EN
  • DE

LM319M

Part No LM319M
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL HI SPD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type DTL, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 8mV @ ±15V
Current - Input Bias (Max) 1μA @ ±15V
Current - Quiescent (Max) 12.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 298752-LM319M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM319M CAD Model

Description

The LM319M is a high-speed, precision comparator manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Power Supply Voltages: 2V to 36V
  • Dual Supplies: ±1V to ±18V
  • Response Time: 80ns
  • Package: SOIC

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess