The LM2936HVM-5.0 is a robust, low-dropout voltage regulator designed by Texas Instruments, specifically engineered to maintain a stable 5V output even under conditions of variable input voltage and load. This regulator is ideal for automotive, industrial, and battery-powered applications where reliability and efficiency are critical.
Key Features
- Output Voltage: Precisely regulated 5.0V output, making it suitable for a wide range of electronic devices that require a consistent 5V power supply.
- Low Dropout: With a low dropout voltage, the LM2936HVM-5.0 can continue to provide a stable output even when the input voltage is very close to the output voltage, enhancing its efficiency and performance in low-voltage conditions.
- High Accuracy: The output voltage accuracy is ±3%, ensuring reliable and consistent performance for sensitive electronic circuits.
- Quiescent Current: Ultra-low quiescent current of 15µA (typical) during operation and 1µA (typical) in shutdown mode, which significantly extends battery life for portable applications.
- Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the connected components from damage due to overheating and overcurrent conditions.
- Wide Operating Temperature Range: Capable of operating over an automotive temperature range from -40°C to +125°C, making it suitable for harsh environments.
- Package: Available in the TO-263 package, which is conducive for efficient heat dissipation and ease of integration into various circuit designs.
Applications
The LM2936HVM-5.0's robustness and versatility make it an excellent choice for a variety of applications, including:
- Automotive electronics
- Industrial control systems
- Battery-powered devices
- Portable consumer electronics
- Power management for microcontrollers and microprocessors
With its combination of features, the LM2936HVM-5.0 from Texas Instruments stands out as a reliable and efficient solution for maintaining a stable voltage supply in diverse and demanding applications.