LM2931SX-5.0/NOPB Low Dropout Regulator by Texas Instruments
The LM2931SX-5.0/NOPB is a robust low dropout regulator designed by Texas Instruments for applications requiring a regulated 5V output. This voltage regulator is particularly suitable for automotive electronics, battery-powered devices, and other systems that demand high reliability and performance under varying conditions.
Featuring a low dropout voltage and a low quiescent current, the LM2931SX-5.0/NOPB is optimized for low-power operations and is capable of delivering a continuous output current of up to 100mA. Its design ensures stability and functionality even with a low-value output capacitor, making it an excellent choice for space-constrained applications.
Key Features:
- Output Voltage: Precisely regulated 5V output, ideal for consistent performance in electronic circuits.
- Dropout Voltage: Low dropout voltage ensures efficient operation, reducing power loss and heat generation.
- Output Current: Capable of supplying up to 100mA, suitable for a variety of low-power applications.
- Quiescent Current: Extremely low quiescent current, which is beneficial for battery-powered devices, enhancing battery life.
- Protection Features: Built-in features such as short-circuit protection and thermal shutdown provide enhanced safety and reliability.
- Temperature Range: Operates over a wide temperature range, making it versatile for use in different environments.
The LM2931SX-5.0/NOPB comes in a TO-263 package, known for its excellent power dissipation characteristics, and is lead-free and RoHS compliant, adhering to environmental standards. The device's "NOPB" suffix indicates that it is part of Texas Instruments' green product initiative, with no lead used in the manufacturing process.
This voltage regulator is an excellent choice for designers looking for a dependable power management solution that combines performance with durability. Whether it's for automotive electronics, portable devices, or any other application where a stable 5V line is crucial, the LM2931SX-5.0/NOPB stands out as a component that can be relied upon to deliver consistent results.