EN
  • EN
  • DE

LM2903DR

Part No LM2903DR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL DIFF COMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018942-LM2903DR
Family Name LM2903
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Philippines, China, Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Clock & Timing, Security, Communications & Networking, Sensing & Instrumentation
Country of Origin China, Malaysia, Mexico, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2903DR CAD Model

Description

The LM2903DR is a high-quality, robust, and versatile product manufactured by Texas Instruments, a renowned leader in the semiconductor industry.

  • Device Type: Low-power, dual voltage comparator
  • Power Supply: Single power supply over a wide range of voltages, split power supplies
  • Supply Range: 2 V to 36 V for single supply and ±1 V to ±18 V for dual supply
  • Supply Current Drain: Typically 0.8 mA
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Operating Temperature: -40°C to 125°C
  • Package: 8-pin SOIC
  • ESD Rating: 2 kV
  • Compliance: RoHS
  • Applications: Limit comparators, simple analog to digital converters, pulse, squarewave, and time delay generators, wide range VCO, MOS clock timers, multivibrators and high voltage digital logic gates

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0547 $50.0505
1,955+ $0.0512 $100.0960
3,035+ $0.0495 $150.2325
4,350+ $0.0460 $200.1000
5,645+ $0.0443 $250.0735
7,045+ $0.0426 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess