EN
  • EN
  • DE

LM285BYMX/NOPB

Part No LM285BYMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable Micropower Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 5.3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198146-LM285BYMX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM285
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285BYMX/NOPB CAD Model

Description

The LM285BYMX/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and quality across a wide range of applications. This component offers a fixed voltage reference of 2.5V with an impressive accuracy level, making it an ideal choice for precision data converters and voltage monitoring in critical applications.

Key Features

  • Voltage Reference: The LM285BYMX/NOPB provides a stable 2.5V reference voltage, which is crucial for maintaining accuracy in analog circuits.
  • Low Power Consumption: Designed for battery-powered and energy-conscious applications, this device consumes minimal power, thus extending the life of your product.
  • High Precision: With tight output tolerance, this voltage reference ensures high precision in your electronic designs, contributing to reliable performance and measurement accuracy.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for industrial and automotive applications subjected to harsh environmental conditions.
  • Small Package: Available in a compact surface-mount package, the LM285BYMX/NOPB saves valuable board space and is compatible with modern PCB assembly processes.

Applications

  • Data Conversion: Ideal for A/D and D/A converters, ensuring accurate voltage measurements and signal processing.
  • Portable Devices: Its low power consumption makes it suitable for handheld and battery-operated devices.
  • Power Supplies: Can be used to provide a reference voltage for power supply circuits, maintaining consistent output despite input fluctuations.
  • Automotive: Reliable performance under varying temperatures suits automotive electronics that require precise voltage references.

The LM285BYMX/NOPB is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether you're developing precision instrumentation or consumer electronics, this voltage reference will help ensure your product's performance meets the highest standards.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6630 $51.2820
34+ $3.0055 $102.1870
52+ $2.9116 $151.4032
71+ $2.8177 $200.0567
92+ $2.7238 $250.5896
123+ $2.4420 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,067 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess