Product Overview: LM285BXMX-2.5 from Texas Instruments
The LM285BXMX-2.5 is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality semiconductor products. This voltage reference IC offers a fixed 2.5V output with a tight tolerance, making it an ideal choice for various applications where accurate voltage reference is crucial, such as power supplies, battery-operated devices, and precision data converters.
Key Features
- Stable Fixed Voltage: Delivers a 2.5V output, which is stable and reliable over a wide range of operating conditions.
- Low Dynamic Impedance: Ensures good load regulation, which is critical for applications sensitive to voltage fluctuations.
- Wide Operating Current Range: Compatible with a broad spectrum of applications due to its operating current range of 20µA to 20mA.
- Extended Temperature Range: Suitable for use in diverse environments with an operating temperature range from -40°C to +85°C.
- Small Package Size: Available in a compact SOT-23 package, which saves valuable board space in space-constrained applications.
Applications
The LM285BXMX-2.5 is a versatile component that can be employed in a variety of electronic circuits. Its primary applications include:
- Adjustable voltage and current regulators
- Digital voltmeters
- Precision power supplies
- Battery chargers and monitors
- Portable instruments
Quality and Reliability
Texas Instruments is committed to delivering products of the highest quality. The LM285BXMX-2.5 is designed and manufactured to meet rigorous industry standards, ensuring performance and reliability for critical applications. With its precise voltage reference and low power consumption, this product is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.
Ordering Information
The LM285BXMX-2.5 voltage reference is available for order in various quantities, catering to both small-scale projects and large production runs. For detailed ordering and shipping information, customers can visit the Texas Instruments website or contact an authorized distributor.