Product Overview: LM2791LD-L/NOPB from Texas Instruments
The LM2791LD-L/NOPB is a high-efficiency charge pump LED driver produced by Texas Instruments, designed to provide a constant current source to drive LEDs. This compact, integrated circuit is ideal for portable applications where space is at a premium and efficient power management is essential.
Key Features
- Adjustable Output Current: The device allows for fine-tuning of the LED current, enabling precise control of LED brightness and ensuring consistent light output for various applications.
- High Efficiency: The charge pump technology employed in the LM2791LD-L/NOPB provides high power conversion efficiency, which is crucial for battery-operated devices, extending their operational life.
- Low Noise Operation: Its design minimizes output ripple and electromagnetic interference (EMI), making it suitable for sensitive applications where noise must be kept to a minimum.
- Compact Packaging: The LM2791LD-L/NOPB comes in a tiny 10-pin LLP package, which is perfect for space-constrained applications without compromising performance.
Applications
The versatility of the LM2791LD-L/NOPB makes it an excellent choice for a wide array of portable devices. It is commonly used in:
- Smartphones and tablets
- Portable media players
- Handheld gaming devices
- LED backlighting for displays
- Portable medical equipment
Technical Specifications
- Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources from single-cell Li-Ion batteries to 5V supplies.
- Output Voltage: Up to 5.5V, ensuring sufficient voltage to drive LEDs in series.
- Switching Frequency: 1MHz fixed frequency operation, enabling the use of small external components.
- Thermal Shutdown: Built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
Environmental and Quality Certifications
The LM2791LD-L/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, it is designed to meet or exceed industry standards for quality and reliability.
Whether you're designing a new portable device or looking to improve the efficiency of an existing product, the LM2791LD-L/NOPB LED driver from Texas Instruments offers a robust, efficient, and versatile solution for your LED driving needs.