EN
  • EN
  • DE

LM2758TLX

Part No LM2758TLX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 700MA 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2.7 V to 5.3 V
Channel Output Current 700mA
Frequency 1.25MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 071133-LM2758TLX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2758TLX CAD Model

Description

The LM2758TLX from Texas Instruments is a highly advanced, sophisticated, and efficient switch-mode charge pump designed for handheld applications.

  • Applications: Flash and torch functionality in smartphones, digital cameras, and other portable devices.
  • Efficiency: Typically 90%.
  • LED Support: Up to 8 LEDs in parallel.
  • Total Forward Voltage: 5.5V.
  • Regulation Scheme: 1MHz fixed-frequency.
  • Package: Tiny 12-bump micro SMD.
  • Features: Built-in soft-start function, over-voltage protection circuit.
  • LED Driver Outputs: Two separate, independently controlled.
  • Brightness Control: 32-level logarithmic scale LED current control for each output.
  • Interface: Simple, straightforward.
  • External Components Required: Four.
  • Power Saving: Shutdown pin.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess