EN
  • EN
  • DE

LM2758TL/NOPB

Part No LM2758TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 700MA 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2.7 V to 5.3 V
Channel Output Current 700mA
Frequency 1.25MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 018883-LM2758TL/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2758TL/NOPB CAD Model

Description

The LM2758TL/NOPB is a high-performance, advanced power solution developed by the renowned global semiconductor company, Texas Instruments.

  • Type: Switch-mode (SMPS) charge pump.
  • Application: Handheld devices.
  • Function: Regulated current source and a regulated voltage source.
  • LED Support: Up to four white LEDs in parallel.
  • Total LED Current: 120mA.
  • LED Brightness Control: 32-level logarithmic scale.
  • Quiescent Current (Standby): 12µA.
  • Switching Frequency: 1.2MHz.
  • Protection: Thermal regulation and protection, Open/short LED fault detection.
  • Package: Micro SMD.
  • Compliance: RoHS.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess