EN
  • EN
  • DE

LM2704MFX-ADJ/NOPB

Part No LM2704MFX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 550MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.2V
Maximum Supply Voltage 7V
Output Voltage 20V
Channel Output Current 550mA (Switch)
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101291-LM2704MFX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2704MFX-ADJ/NOPB CAD Model

Description

The LM2704MFX-ADJ/NOPB is a top-tier product from Texas Instruments, a renowned global semiconductor company.

  • Type: Micro power step-up DC/DC converter
  • Switch: 0.15A
  • Package: 5-pin SOT-23
  • Input Voltage Range: 2.2V to 7V
  • Switching Frequency: 1.6 MHz
  • Internal Switch: 0.15A
  • Internal Rectifier: Included, eliminating the need for an external diode
  • Startup: Designed to start up from a single alkaline cell
  • Compensation: Internal compensation
  • Soft-Start: Built-in soft-start function
  • Shutdown Pin: Available to reduce quiescent current
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9859 $51.6334
62+ $1.6294 $101.0228
96+ $1.5785 $151.5360
131+ $1.5276 $200.1156
170+ $1.4767 $251.0390
227+ $1.3239 $300.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess