EN
  • EN
  • DE

LM2638MX

Part No LM2638MX
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC MOTHERBRD PWR SUPPLY 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Power Supplies
Operating Supply Current 6mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 071113-LM2638MX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2638MX CAD Model

Description

The LM2638MX is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product Type: Dual output synchronous buck controller with an integrated boost converter
  • Input Voltage Range: 4.5V to 14V
  • Output Voltages: As low as 0.8V
  • Output Current: Up to 5A each
  • Key Feature: High efficiency
  • Boost Converter: Integrated boost converter
  • Protection Features: Over-voltage, under-voltage, and over-temperature protection
  • Feature: Soft-start feature
  • Package: Compact, 28-pin TSSOP package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess