EN
  • EN
  • DE

LM25085AMYEEVAL/NOPB

Part No LM25085AMYEEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LM25085A / LM25085A DC to DC Controller 1VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Output Current 5A
Voltage - Input 4.5 V ~ 24 V
Regulator Topology Buck
Frequency - Switching 200kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM25085A
Win Source Part Number 778702-LM25085AMYEEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM25085A
Introduction Date December 07, 2011
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM25085AMYEEVAL/NOPB CAD Model

Description

Introducing the LM25085AMYEEVAL/NOPB Evaluation Board

The LM25085AMYEEVAL/NOPB is a meticulously designed evaluation board from Texas Instruments (TI), crafted to showcase the features and capabilities of the LM25085A, a 42V, 2.5A constant on-time non-synchronous switching regulator. This evaluation board is an essential tool for engineers and designers to quickly assess the performance of the LM25085A regulator in their power supply applications.

Key Features of the LM25085AMYEEVAL/NOPB

  • High-Efficiency Power Conversion: The LM25085A regulator utilizes a constant on-time (COT) control scheme, providing fast transient response and high efficiency across a wide range of load conditions.
  • Wide Input Voltage Range: With an input voltage range from 6V to 42V, the evaluation board can be used for a variety of applications, including industrial, automotive, and telecommunications power systems.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling the evaluation of the regulator in different configurations and applications.
  • Compact and Robust Design: The LM25085AMYEEVAL/NOPB is designed to be compact while maintaining robustness, suitable for testing in various environmental conditions.
  • Integrated Protection Features: The board includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under fault conditions.

Applications

The versatility of the LM25085AMYEEVAL/NOPB makes it ideal for a wide range of applications, such as:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Point of load (POL) conversions
  • Distributed power systems
  • Telecom and datacom power supplies

Why Choose the LM25085AMYEEVAL/NOPB?

For professionals in need of a reliable and efficient power solution, the LM25085AMYEEVAL/NOPB evaluation board is an excellent choice. It not only provides a practical demonstration of the LM25085A regulator's performance but also simplifies the design process by offering a pre-assembled platform for immediate testing and validation. With its comprehensive features and robust design, this evaluation board is an invaluable asset for accelerating the development of power management solutions.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess