EN
  • EN
  • DE

LM25069PMMX-2/NOPB

Part No LM25069PMMX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR POS HOTSWAP AUTO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.9 V to 17 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins OVLO, PGD, TIMER, (UVLO, EN)
Win Source Part Number 071064-LM25069PMMX-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25069PMMX-2/NOPB CAD Model

Description

The LM25069PMMX-2/NOPB is a sophisticated power management device from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product: Hot-Swap Controller
  • Input Voltage Range: 4.5V to 36V
  • Features: Inrush current control, Power good output, Adjustable power fail input, Circuit breakers with adjustable delay and response time, Programmable under-voltage lockout (UVLO) and over-voltage protection (OVP), Integrated high-voltage gate driver
  • Operating Temperature Range: -40°C to +125°C
  • Package: 10-pin VSSOP

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3566 $52.2792
28+ $3.5746 $100.0888
44+ $3.4629 $152.3676
60+ $3.3512 $201.0720
78+ $3.2395 $252.6810
104+ $2.9044 $302.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess