EN
  • EN
  • DE

LM25066IAPSQE/NOPB

Part No LM25066IAPSQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT/PROT PMBUS 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Base Station-Networking Line Cards, Servers
Operating Supply Current 5.8mA
Supply Voltage - Operating 2.9 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x5)
Win Source Part Number 1052909-LM25066IAPSQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25066IAPSQE/NOPB CAD Model

Description

The LM25066IAPSQE/NOPB is a sophisticated power management device from Texas Instruments (TI), designed to provide real-time, precision monitoring of both a system's power supply and its load current. This product is part of TI's Powerwise® Energy Efficient Solutions, which are known for their advanced power management capabilities. The LM25066IAPSQE/NOPB integrates a digital current-sense amplifier, a voltage-sense amplifier, and a power calculation engine, making it an ideal choice for a wide range of applications, such as servers, telecommunications, and industrial systems.

Key Features

  • Power Monitoring: The device accurately measures the input voltage and load current, providing power consumption data for energy-efficient system management.
  • Integrated Support for SMBus: Comes with a System Management Bus (SMBus) interface, which facilitates communication with the system's microcontroller for reporting and control functions.
  • High Accuracy: Ensures precise measurements with a typical accuracy of ±0.5% for voltage readings and ±3% for current readings over the full temperature range.
  • Programmable Alert Thresholds: Features programmable over-current, over-voltage, under-voltage, and power threshold alerts to enable proactive system protection.
  • Hot Swap Capability: The LM25066IAPSQE/NOPB supports hot-swap installation, allowing devices to be replaced or added without powering down the system.

Applications

  • Server power supplies
  • Telecommunications equipment
  • Industrial power systems
  • Networking equipment

Environmental and Quality Certifications

The LM25066IAPSQE/NOPB is designed to meet rigorous industry standards. It comes in a lead-free, 24-lead LLP package that adheres to RoHS (Restriction of Hazardous Substances) compliance, ensuring environmental safety and sustainability. The NOPB designation indicates that the product is provided in "No Lead (Pb) with Bi-Level Finish." TI's commitment to quality is reflected in the robust design and manufacturing process of this product, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6209 $52.9672
19+ $5.4326 $103.2194
29+ $5.2628 $152.6212
40+ $5.0930 $203.7200
51+ $4.9233 $251.0883
68+ $4.4140 $300.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess