EN
  • EN
  • DE

LM2502SMX/NOPB

Part No LM2502SMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER MPL DISPL 49-UFBGA / LVDS Serializer/Deserializer 300Mbps 49-Pin UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Serializer/Deserializer
Data Rate 307Mbps
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 22
Number of Outputs 3
Operating Supply Voltage 1.7 V ~ 3.3 V
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 49-TFBGA
Manufacturer Package 49-UFBGA (4x4)
Win Source Part Number 778695-LM2502SMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2502SMX/NOPB
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2502SMX/NOPB CAD Model

Description

The LM2502SMX/NOPB is a state-of-the-art mobile pixel link (MPL) interface IC designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to facilitate high-speed, bidirectional, short-distance data transmission between a graphics processor and display module within mobile devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Mobile Pixel Link (MPL) Interface: The LM2502SMX/NOPB employs an MPL interface that is optimized for power and area efficiency, making it an ideal choice for compact mobile devices.
  • High-Speed Data Transfer: It supports fast data transfer rates, ensuring smooth and clear visual performance on the connected display.
  • Reduced Electromagnetic Interference (EMI): The device has been designed to minimize EMI, a critical feature in densely packed mobile devices where interference can affect performance.
  • Low Power Consumption: Power efficiency is a hallmark of this IC, making it suitable for battery-operated devices where power conservation is paramount.

Applications

The LM2502SMX/NOPB is versatile and can be used in a variety of applications that require efficient data transfer between a graphics processing unit (GPU) and display. These applications include:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Personal digital assistants (PDAs)
  • Other handheld devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2502SMX/NOPB is no exception. This product is available in a lead-free, environmentally friendly package and is compliant with the RoHS directive. It is also designed to meet the rigorous demands of the mobile market, ensuring long-term performance and reliability.

Ordering Information

The LM2502SMX/NOPB comes in a compact 24-pin LLP package, which is well-suited for space-constrained applications. When ordering, the 'NOPB' suffix indicates that the product is provided in a lead-free package. For more information on ordering and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess