EN
  • EN
  • DE

LM236H-2.5

Part No LM236H-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2% TO46-3 / Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA TO-46-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.49V
Current - Output 10 mA
Tolerance ±2%
Current - Cathode 400 µA
Temperature Range - Operating -25°C ~ 85°C
Mounting Through Hole
Case / Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Base Product Number LM236
HTSUS 0000.00.0000
Other Part Number TEXTISLM236H-2.5,2156-LM236H-2.5
Standard Package 1
Win Source Part Number 1320539-LM236H-2.5
Ultra Librarian 3D Model Ultra Librarian LM236H-2.5 CAD Model

Description

The LM236H-2.5 is a precision 2.5V shunt voltage reference from Texas Instruments, offering excellent stability and low temperature coefficient. This high-performance component is designed to maintain a precise voltage reference over a wide range of operating conditions, making it an ideal choice for precision data conversion and regulation applications.

Key Features

  • Reference Voltage: A fixed 2.5V output with an impressive ±0.5% initial accuracy.
  • Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, the LM236H-2.5 ensures stable performance over a temperature range from -55°C to +125°C.
  • Low Dynamic Impedance: The dynamic impedance of this device is less than 1Ω, which helps in maintaining voltage stability under varying load conditions.
  • Versatility: This reference can be used in several configurations, including series or shunt, enabling it to fit a wide array of application needs.
  • Package: Housed in a robust and reliable TO-46 metal can package, the LM236H-2.5 is designed for high durability in challenging environments.

Applications

The LM236H-2.5's precision and reliability make it suitable for a variety of applications, including:

  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) conversion
  • Power supply monitoring
  • Portable instrumentation
  • Test equipment calibration
  • Battery chargers and power management

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The LM236H-2.5 voltage reference is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This product is designed to meet the stringent requirements of industrial and commercial applications, providing designers with a dependable voltage reference source.

Ordering Information

For detailed product specifications, sample requests, or to place an order, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that the part number LM236H-2.5 is used when making inquiries to receive the correct product specification sheet and purchasing information.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3652 $52.7304
5+ $21.6330 $108.1650
8+ $20.9570 $167.6560
10+ $20.2810 $202.8100
13+ $19.6049 $254.8637
18+ $17.5768 $316.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess