EN
  • EN
  • DE

MAX36051+TRL

Part No MAX36051+TRL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211113-MAX36051+TRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX36051+TRL CAD Model

Description

The MAX36051+TRL from Maxim Integrated is a highly secure and versatile authentication microcontroller designed to provide robust security solutions for a variety of applications. This advanced device is ideal for safeguarding sensitive data in systems where the integrity and security of the information are paramount.

Key Features:

  • Advanced Security: Equipped with state-of-the-art cryptographic algorithms, including AES, SHA-256, and ECC-256, the MAX36051+TRL ensures top-notch security for your data.
  • Secure Key Storage: With its secure memory, this microcontroller offers protected storage for cryptographic keys, ensuring they remain confidential and tamper-proof.
  • Flexible Interface: The device supports both I2C and SPI communication protocols, allowing for easy integration into various systems and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX36051+TRL is suitable for battery-powered devices, contributing to longer operational life.
  • High Reliability: Maxim Integrated's commitment to quality ensures that the MAX36051+TRL operates reliably even in demanding environments, making it suitable for industrial and commercial applications.

Applications:

The MAX36051+TRL is an excellent choice for a wide range of applications, including:

  • Secure Boot for Hardware Platforms
  • Peripheral Authentication
  • IoT Device Security
  • Medical Device Authentication and Encryption
  • Automotive Systems Security
  • Access Control Systems

Product Specifications:

  • Package Type: TRL (Tape and Reel)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 3.3V

With the MAX36051+TRL, Maxim Integrated continues to lead the way in secure authentication technology, providing robust protection for your digital assets. Whether you are designing a new system or upgrading an existing one, this microcontroller is an excellent choice for ensuring the highest level of security.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $3.2617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess