EN
  • EN
  • DE

LM1973M/NOPB

Part No LM1973M/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO ATTENUATR W/MUTE 20SOIC / 3-Channel 76dB Audio Attenuator with Mute
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Volume Control
Applications Consumer Audio, Professional Audio
Number of Channels 3
Interface SPI
Operating Supply Voltage 4.5 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 76dB
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 778657-LM1973M/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1973
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1973M/NOPB CAD Model

Description

The LM1973M/NOPB is a high-performance audio attenuator designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This integrated circuit provides a reliable and precise solution for volume control in a wide range of audio applications. The device is engineered to deliver superior sound quality with a low noise level, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and various multimedia applications.

Key Features

  • Attenuation Range: The LM1973M/NOPB offers a wide attenuation range, which allows for precise volume control. This feature is particularly useful in applications that require fine adjustments to audio levels.
  • Low Distortion: The device is designed to maintain audio fidelity, ensuring that the signal is as close to the original as possible. This low distortion characteristic is essential for maintaining the quality of the audio signal throughout the volume control process.
  • Serial Digital Control: It comes with a serial digital control interface that simplifies the integration of the attenuator into digital systems. This interface is compatible with standard communication protocols, making it easy to control the device through a microcontroller or digital processor.
  • Compact Package: The LM1973M/NOPB is available in a small-outline package, which is beneficial for designs where space is at a premium. This compact form factor allows for integration into space-constrained applications without sacrificing performance.
  • Lead-Free and RoHS Compliant: As indicated by the "NOPB" (No Lead) suffix in its product code, this device is manufactured without lead and is compliant with RoHS regulations, making it an environmentally friendly choice for electronic designs.

Applications

The LM1973M/NOPB is versatile and can be used in a variety of audio-related applications. It is particularly well-suited for:

  • Mixing consoles and professional audio equipment
  • High-end stereo systems and home theater systems
  • Computer and multimedia speakers
  • Studio recording equipment

In conclusion, the LM1973M/NOPB from Texas Instruments stands out as a sophisticated audio attenuator solution that offers precision, low distortion, and ease of use, all packed into a compact and eco-friendly package. Its robust feature set makes it a top choice for designers and engineers looking to enhance the audio performance of their products.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0191 $54.1719
21+ $4.9387 $103.7127
32+ $4.7844 $153.1008
44+ $4.6300 $203.7200
56+ $4.4757 $250.6392
75+ $4.0127 $300.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess