The LM1877MX-9 is a high-performance audio power amplifier designed by Texas Instruments, a leader in semiconductor solutions. This amplifier is part of the LM1877 series, which is known for its low distortion, high-quality sound output, and efficiency, making it an excellent choice for a wide range of audio applications.
Key Features
- Output Power: The LM1877MX-9 is capable of delivering 2 watts of continuous average power to an 8 Ohm load with less than 0.5% THD+N across the audio spectrum.
- Dual Channels: It features a dual-channel configuration, allowing for stereo sound amplification or dual mono applications.
- Wide Supply Range: The device operates on a supply voltage range from 9V to 15V, providing flexibility in various power environments.
- Low Distortion: The amplifier is designed to produce a low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio reproduction.
- Protection Features: It includes built-in protection circuits such as short-circuit protection and thermal overload protection, enhancing the longevity and reliability of the device.
Applications
The LM1877MX-9 is suitable for multiple audio applications, including:
- High-quality stereo phonographs
- AM-FM stereo receivers
- Portable tape players
- Intercom systems
- TV sound systems
- Other consumer audio applications that require high performance and reliability
Package and Availability
The LM1877MX-9 comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for surface mount technology (SMT) on printed circuit boards (PCBs). The product is available for order, and detailed datasheets, as well as support documentation, can be obtained from the Texas Instruments website or authorized distributors.
With its combination of features, the LM1877MX-9 stands out as a robust audio amplifier solution for designers and engineers looking to enhance their audio systems with clear, powerful sound output while maintaining efficiency and reliability.