EN
  • EN
  • DE

LM158AJRQMLV

Part No LM158AJRQMLV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SPACE-GRADE, DUAL, 32-V, 700-KHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 0.3V/µs
Gain Bandwidth Product 700 kHz
Current - Input Bias 15 nA
Current - Supply 1mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 614202-LM158AJRQMLV
Ultra Librarian 3D Model Ultra Librarian LM158AJRQMLV CAD Model

Description

The LM158AJRQMLV is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision electronic component is designed for a wide array of applications, including industrial, military, and aerospace sectors, where reliability and efficiency are crucial.

Key Features

  • Wide Supply Range: The LM158AJRQMLV operates on a supply voltage range from 3V to 30V, or ±1.5V to ±15V when using a dual supply, making it versatile for various circuit configurations.
  • Low Power Consumption: It is designed for low power consumption, which is essential for battery-powered and energy-efficient applications.
  • High Input Impedance: This op-amp features a high input impedance, minimizing the impact on the signal source and ensuring accurate signal amplification.
  • Output Short-Circuit Protection: The device includes built-in short-circuit protection for the output, safeguarding it against potential damage from unexpected circuit faults.
  • Wide Operating Temperature Range: It can operate over a wide temperature range, making it suitable for harsh environments.

Applications

The LM158AJRQMLV is ideal for a range of applications, including:

  • Signal Conditioning
  • Active Filters
  • Audio Amplification
  • Data Acquisition Systems
  • Analog to Digital Converters

Quality and Reliability

As with all Texas Instruments products, the LM158AJRQMLV is manufactured to the highest quality standards. It is subjected to rigorous testing procedures to ensure performance and reliability. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Support and Resources

Engineers and designers can access extensive technical support for the LM158AJRQMLV through Texas Instruments' online resources. This includes datasheets, application notes, design simulators, and a technical support community. These resources are designed to assist in the quick and efficient integration of the op-amp into various designs and applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $340.4115 $340.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess