Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 018659-LM139DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices
Family Name LM139
Introduction Date October 01, 1979
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM139DR CAD Model

Description

The Texas Instruments LM139DR from Texas Instruments is a versatile and high-performance comparator that offers a wide range of applications in various fields.

  • Operating Voltage: a single 5V operational supply to a dual 15V supply.
  • Features: four independent precision voltage comparators in a single package.
  • Response Times: fast response times.
  • Temperature Conditions: operate reliably in extreme temperature conditions, ranging from -55°C to 125°C.
  • Power Consumption: low power consumption.
  • Input Characteristics: low input bias current, low input offset voltage, and low input offset current.
  • Output Capability: differential input and output capability.
  • Input Voltage Range: wide common-mode input voltage range.
  • Latch-up: immune to latch-up.
  • Package: small-outline integrated circuit (SOIC) package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
ON Semiconductor
IC COMP QUAD SGL SUPP 14-TSSOP
Lowest to $0.6455
ECAD model for NCV2901DTBR2G
Maxim Integrated
IC COMPARATOR LP 16-SOIC
Lowest to $48.7500
ECAD model for MAX912ESE+
ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5838
ECAD model for NCS2220AMUT1G
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14DIP
Need more? Email Us
ECAD model for MCP6544-I/P
ON Semiconductor
IC COMPARATOR LV 6-UDFN
Lowest to $11.9697
ECAD model for NCS2200AMUT1G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3586 $54.3440
90+ $1.1148 $100.3320
140+ $1.0799 $151.1860
195+ $1.0451 $203.7945
250+ $1.0103 $252.5750
335+ $0.9058 $303.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 152,060 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention