Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443178-HBRPEKNX0203A
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian HBRPEKNX0203A CAD Model

Description

The HBRPEKNX0203A is a cutting-edge 1TB SSD from Solidigm/Intel Bulk crafted for users who need ultra-fast data access and reliable performance. Housed in a sleek M.2-2280 form factor, it's engineered for seamless integration into compact systems and laptops. This SSD leverages the innovative PCIe 3D XPoint QLC technology, setting new benchmarks in speed and endurance over traditional NAND-based solutions. The architecture is designed to excel in data-intensive environments, offering rapid access times and sustained high-speed transfers. It's specifically optimized for professional workloads, including real-time data analysis, high-resolution video editing, and gaming. With its robust performance and efficiency, the HBRPEKNX0203A SSD is geared towards those seeking to elevate their computing experience.

You May Also Be Interested in

Micron Technology Inc.
15.3TB SSD 2.5" 15mm U.2 7600 PRO PCIe5 TCG-Opal
Need more? Email Us
ECAD model for MTFDLAL15T3THG-1BP1DFCYY
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
ECAD model for AP-UM008GR31CG-2MST
Samsung
960GB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL6960HFJA-00AW7
Samsung
1TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
ECAD model for MZ-VAP1T0BW
Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8
Samsung
2TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe w/HS
Need more? Email Us
ECAD model for MZ-VAP2T0CW
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Samsung
2TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
ECAD model for MZ-VAP2T0BW

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention