EN
  • EN
  • DE

LM1262NA

Part No LM1262NA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC PREAMP RGB 200MHZ 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Preamplifier
Applications OSD Monitors, Drivers
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 071013-LM1262NA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM1262NA CAD Model

Description

The LM1262NA is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned American technology company known for designing and manufacturing semiconductors and various integrated circuits.

  • Type: Pre-amp video IC with an I2C control system
  • Type: High-frequency, voltage-controlled amplifier
  • Application: Preamplifier in television receivers and monitors
  • Control: I2C control system
  • Supply Voltage: Wide supply voltage range, from 9.5V to 16V
  • Slew Rate: High slew rate
  • Circuit: Built-in DC restoration circuit
  • Power Consumption: Low power consumption
  • Package: 24-pin DIP package
  • Temperature Range: Wide operating temperature range, from -20°C to 70°C

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4527 $57.8108
9+ $11.8587 $106.7283
14+ $11.4881 $160.8334
18+ $11.1175 $200.1150
24+ $10.7469 $257.9256
32+ $9.6352 $308.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess