EN
  • EN
  • DE

LM124M

Part No LM124M
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 071011-LM124M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM124M CAD Model

Description

The LM124M is a high-quality, reliable product from Texas Instruments, a renowned global semiconductor company.

  • Type: Quad operational amplifier
  • Power Supply: Designed to operate from a single power supply over a wide range of voltages
  • Power Supply: Equipped to operate from split power supplies
  • Current Drain: Low supply current drain independent of the magnitude of the power supply voltage
  • Features: Amplifiers are designed to have a wide range of operating conditions and to withstand overloads
  • Voltage Gain: Large voltage gain, typically around 100 dB
  • Bandwidth: Wide bandwidth of 1.1 MHz
  • Input Bias/Offset Current: Low input bias and offset currents
  • Integration: High level of integration, containing four independent operational amplifiers in a single package
  • Applications: Power supplies, DC gain blocks, and many other conventional operational amplifier circuits

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess