EN
  • EN
  • DE

LM1246DDB/NA/LM1246DDA/NA,

Part No LM1246DDB/NA/LM1246DDA/NA,
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81181-LM1246DDB/NA/LM1246DDA/NA,
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1246DDB/NA/LM1246DDA/NA, CAD Model

Description

The LM1246DDB/NA/LM1246DDA/NA is a state-of-the-art preamplifier, integrated circuit device from Texas Instruments.

  • Type: Three-channel, high voltage, high-speed preamplifier
  • Application: Designed to drive a color monitor's cathode ray tube (CRT)
  • Features: Internal regulated voltage supply
  • Features: Dynamic focus output for parabolic or spherical correction
  • Features: Blanking output with a maximum output current of 1.0A
  • Interface: Designed to interface with the video system of a color monitor for DC restoration
  • Bandwidth: 110 MHz
  • Package: 20-pin dual in-line package
  • Power Supply Range: 9.0V to 16V

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Lowest to $10.3783
ON Semiconductor
Lowest to $0.0093
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess