EN
  • EN
  • DE

LM12458CIV

Part No LM12458CIV
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LM12454/LM12458/LM12H458 12-Bit + Sign Data Acquisition System with Self-Calibration | IC DAS 12BIT 140K 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 140k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number LM12458
Manufacturer Pack Quantity 25
MSL Level 2A (4 Weeks)
Win Source Part Number 1196787-LM12458CIV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM12458CIV CAD Model

Description

The LM12458CIV is a precision quad operational amplifier, designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is part of the LMx24x series, which are known for their high-performance and reliability in various applications.

Key Features

  • Wide Operating Voltage Range: The LM12458CIV can function effectively across a wide range of voltages, making it versatile for multiple applications.
  • Low Power Consumption: Its design focuses on energy efficiency, which ensures low power consumption without compromising on performance.
  • High Input Impedance: The device has a high input impedance, which minimizes the amount of current drawn from the input source.
  • Output Short-Circuit Protection: It includes a robust protection mechanism that safeguards the device from damage due to output short circuits.
  • Internal Frequency Compensation: The LM12458CIV is internally frequency compensated, which helps maintain stability and performance across its operating range.

Applications

The LM12458CIV is well-suited for a variety of applications, including but not limited to:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Analog Processing
  • Data Acquisition Systems
  • Control Systems
  • Automotive Electronics

Product Specifications

The LM12458CIV comes in a robust package that can withstand industrial temperature ranges. It is characterized by its high level of integration, which reduces the need for external components and simplifies circuit design. This product is a testament to Texas Instruments' commitment to providing high-quality, durable, and reliable electronic components for a wide range of industries and applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess