EN
  • EN
  • DE

LM1036N

Part No LM1036N
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC TONE/VOL/BAL DUAL DC 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 9 V to 16 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 75dB
Case / Package 20-DIP
Win Source Part Number 082564-LM1036N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1036N CAD Model

Description

The LM1036N is a high-quality, versatile audio control system that is produced by Texas Instruments, a renowned global semiconductor company.

  • Function: DC-Controlled Tone (Bass/Treble), Volume and Balance Circuit
  • Operating Voltage: 9V to 16V
  • Features: Loudness Compensation
  • Control Inputs: Four, Can Interface with Microprocessor or Infrared Control Unit
  • Package: Dual-In-Line (DIL)
  • Network: Zobel Network for Stability
  • Signal Path: Free from any DC Voltage
  • Dynamic Range: Wide
  • Channel Separation: Excellent
  • Noise: Low

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,632 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess