EN
  • EN
  • DE

LF412MH/NOPB

Part No LF412MH/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ TO99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 1mV
Operating Supply Current 3.6mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1052312-LF412MH/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF412MH/NOPB CAD Model

Description

Product Overview: LF412MH/NOPB from Texas Instruments

The LF412MH/NOPB from Texas Instruments is a high-performance, dual operational amplifier (op-amp) designed for professional-grade applications that require low input bias and offset currents as well as high input impedance. This particular op-amp is part of the LFx12x series of devices that are known for their reliability and versatility in a wide range of electronic circuits.

With its JFET input stage, the LF412MH/NOPB ensures a high input impedance, typically around 10^12 Ohms, which makes it an excellent choice for applications where minimal loading on the signal source is crucial. Moreover, the low input bias and offset currents are significant benefits when dealing with high-impedance sensors or for precision analog processing, ensuring signal integrity and accuracy.

The device operates over a wide power supply range of ±5V to ±18V, making it suitable for both bipolar and single-supply operations, and it is characterized for operation from 0°C to 70°C. The LF412MH/NOPB features a high slew rate of 13 V/µs and a bandwidth of 3 MHz, which allows it to handle a broad spectrum of frequencies, from DC to the MHz range, without compromising the signal quality.

Encased in an 8-pin H package, the LF412MH/NOPB is designed for robustness and durability. The NOPB designation indicates that the product is lead-free ("No Pb"), which complies with current environmental regulations and is suitable for use in "green" electronic products.

Applications for the LF412MH/NOPB are diverse and include high-fidelity audio processing, sample-and-hold circuits, long-duration timers/integrators, active filters, and many other analog circuits where dual operational amplifiers are required. Its consistent performance and Texas Instruments' reputation for quality make the LF412MH/NOPB a reliable choice for both hobbyists and professional engineers seeking to implement precision analog functionality in their designs.

In summary, the LF412MH/NOPB from Texas Instruments is a versatile, high-impedance, dual JFET input op-amp that offers excellent performance for a wide range of electronic applications. Its lead-free construction and compliance with environmental standards further enhance its appeal in the modern electronics market.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2568 $60.7704
7+ $16.6209 $116.3463
10+ $16.1015 $161.0150
13+ $15.5821 $202.5673
17+ $15.0627 $256.0659
23+ $13.5045 $310.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 962 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess