EN
  • EN
  • DE

LF347M/NOPB

Part No LF347M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LF147/LF347 Wide Bandwidth Quad JFET Input Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series BI-FET II
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 5mV
Operating Supply Current 7.2mA
Dual Supply Voltage (±) 8 V ~ 36 V, ±4 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1196095-LF347M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name LF347
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LF347M/NOPB CAD Model

Description

Product Overview: LF347M/NOPB

The LF347M/NOPB is a high-performance, quad operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI). This device is part of the JFET-input operational amplifiers family, which integrates four independent op-amps into a single package, making it an efficient solution for a variety of applications in the electronics industry.

Key Features

  • Wide Bandwidth: The LF347M/NOPB boasts a high bandwidth of 3MHz, which makes it suitable for applications requiring fast AC response.
  • High Slew Rate: With a slew rate of 13V/µs, this op-amp is capable of handling rapid changes in input signals without significant distortion, ensuring signal fidelity.
  • JFET Input: The JFET input stage provides low input bias and offset currents, which is beneficial for high-impedance sensor amplification and precise measurement tasks.
  • Low Input Noise: It has a low input noise voltage, making it ideal for audio pre-amplification and other noise-sensitive applications.
  • Wide Supply Range: The LF347M/NOPB can operate with a wide supply voltage range from ±4V to ±18V, offering flexibility in various power supply designs.
  • Output Short-Circuit Protection: The device includes protection against output short-circuits, enhancing its reliability and durability in complex electronic circuits.
  • Internal Frequency Compensation: Internal frequency compensation is provided, which simplifies the design process by eliminating the need for external components.

Applications

The LF347M/NOPB is versatile and can be used in a multitude of applications, such as:

  • Active filters
  • Audio pre-amplifiers
  • Data acquisition systems
  • Signal conditioning
  • Instrumentation
  • Function generators
  • Integrated circuits testing equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LF347M/NOPB is no exception. It is available in an SOIC-14 package and is characterized for operation from 0°C to 70°C. The NOPB designation indicates that the product is lead-free (No Lead), which complies with environmental standards and regulations. This product is suitable for commercial-grade applications and is backed by TI's rigorous testing and validation processes.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LF347M/NOPB op-amp is an excellent choice for designers seeking a reliable and versatile quad operational amplifier for their electronic projects.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess