EN
  • EN
  • DE

LED171596ARSLR

Part No LED171596ARSLR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN I2C 15MA 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001093-LED171596ARSLR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Type Linear
Internal Switch(s) No
Number of Outputs 96
Voltage - Supply (Min) 1.65V
Voltage - Supply (Max) 3.5V
Ultra Librarian 3D Model Ultra Librarian LED171596ARSLR CAD Model

Description

The LED171596ARSLR is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile IC is engineered to meet the demanding requirements of advanced lighting applications, providing efficient and reliable control for LED arrays.

Key Features

  • Channel Configuration: The LED171596ARSLR boasts a 16-channel output, each capable of providing constant current sink to drive LEDs. This makes it suitable for managing multiple LEDs in large lighting arrays.
  • Output Current: Each channel can support up to 60 mA, with an adjustable output current to accommodate various LED brightness requirements. This ensures that users can customize the lighting intensity according to their specific needs.
  • Dimming Capability: The device supports both analog and digital dimming control, allowing for smooth and flexible brightness adjustments, which is essential for applications that require variable light intensity.
  • Efficiency: With its low dropout voltage and high efficiency, the LED171596ARSLR minimizes power loss and heat generation, enhancing the overall performance and longevity of the lighting system.
  • Communication Interface: The IC is equipped with an I2C interface, enabling easy communication with microcontrollers or processors for advanced control and diagnostics.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, ensuring safe operation under various conditions.

Applications

The LED171596ARSLR is ideal for a range of lighting applications, from architectural and ambient lighting to display backlighting and industrial illumination. Its robust design and versatile features make it a top choice for designers looking to create sophisticated and energy-efficient LED lighting solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LED171596ARSLR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of environments and applications. With Texas Instruments' expertise in semiconductor technology, customers can trust the LED171596ARSLR to deliver exceptional quality and reliability.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7088 $58.2528
13+ $7.9662 $103.5606
20+ $7.7173 $154.3460
27+ $7.4684 $201.6468
35+ $7.2194 $252.6790
47+ $6.4726 $304.2122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess