EN
  • EN
  • DE

LAUNCHXL-CC1310

Part No LAUNCHXL-CC1310
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description LAUNCHPAD DEVELOPMENT KIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SimpleLink™
Package Bulk
Product Status Active
Type Transceiver
For Use With/Related Products CC1310
Supplied Contents Board(s), Cable(s)
Base Product Number LAUNCHXL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 442776-LAUNCHXL-CC1310
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-CC1310 CAD Model

Description

LAUNCHXL-CC1310 - Texas Instruments SimpleLink™ Ultra-Low-Power Sub-1 GHz Wireless MCU LaunchPad™ Development Kit

LAUNCHXL-CC1310 Development Kit

The LAUNCHXL-CC1310 from Texas Instruments is part of the SimpleLink™ microcontroller platform, which is a development ecosystem designed to simplify the process of creating IoT solutions by providing a single development environment for multiple wireless connectivity technologies. The LAUNCHXL-CC1310 is specifically designed for low-power wide-area (LPWA) wireless applications.

The kit features the CC1310 wireless microcontroller (MCU), which operates in the sub-1 GHz band, making it ideal for long-range applications. This MCU combines a flexible, very low-power RF transceiver with a powerful 48-MHz ARM® Cortex®-M3 microcontroller in a platform supporting multiple physical layers and RF standards. A dedicated Radio Controller (Cortex-M0) handles low-level RF protocol commands that are stored in ROM or RAM, thus ensuring ultra-low power consumption and great flexibility.

The development kit provides a range of onboard features to facilitate development, including two buttons and two LEDs for user interaction, onboard debugger, backchannel UART via USB to PC, and support for 20-pin BoosterPack™ plug-in modules. The LaunchPad also comes with integrated XDS110-class debugging, which provides a seamless debugging experience without the need for additional hardware.

This LaunchPad is supported by the Texas Instruments software ecosystem, which includes the TI-RTOS, drivers, examples, and even a Bluetooth® low energy connectivity stack. This software support, combined with an extensive online community and resources, helps to accelerate development and time-to-market for developers.

Whether you are developing for home automation, smart metering, or any other sub-1 GHz application, the LAUNCHXL-CC1310 development kit is an excellent starting point, offering a balance of low-power consumption and long-range wireless capabilities.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.1903 $57.1903
3+ $46.9254 $140.7762
4+ $45.4590 $181.8360
5+ $43.9926 $219.9630
6+ $42.5262 $255.1572
8+ $38.1269 $305.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess