EN
  • EN
  • DE

JM38510/33003BCA

Part No JM38510/33003BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54F10 TRIPLE 3-INPUT POSITIVE-NA / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608997-JM38510/33003BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/33003BCA CAD Model

Description

The JM38510/33003BCA is a high-performance microcircuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' range of military-grade integrated circuits, designed to meet the stringent requirements of aerospace and defense applications. The JM38510/33003BCA is characterized by its robustness, reliability, and compliance with military specifications.

Key Features

  • Military Specifications: As a product designed for military use, the JM38510/33003BCA meets the rigorous standards for performance under extreme conditions, including temperature range and resistance to shock and vibration.
  • Temperature Range: This component is engineered to operate effectively over a wide temperature range, typically from -55°C to +125°C, ensuring reliability in various harsh environments.
  • Package Type: The JM38510/33003BCA is available in a hermetically sealed ceramic dual-inline package (C-DIP), which provides excellent protection against environmental factors such as moisture and contaminants.
  • Quality Assurance: Texas Instruments is known for its commitment to quality, and the JM38510/33003BCA is no exception. Each unit undergoes rigorous testing to ensure it meets the high-quality standards expected from military-grade components.

Applications

The reliability and durability of the JM38510/33003BCA make it an ideal choice for critical systems within military and aerospace industries. Some common applications include:

  • Avionics and flight control systems
  • Communication systems
  • Navigation equipment
  • Weapon systems
  • Space exploration instrumentation

Technical Specifications

For engineers and designers considering the JM38510/33003BCA for their projects, detailed technical specifications are available upon request from Texas Instruments. These specifications include electrical characteristics, pin configurations, timing diagrams, and more, providing all the necessary information to integrate this component into a design effectively.

In summary, the JM38510/33003BCA from Texas Instruments is a testament to the company's dedication to producing high-quality, reliable components for the most demanding applications in the military and aerospace sectors.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3617 $61.8085
10+ $10.1430 $101.4300
16+ $9.8260 $157.2160
22+ $9.5090 $209.1980
28+ $9.1921 $257.3788
37+ $8.2412 $304.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess