EN
  • EN
  • DE

JM38510/30902BEA

Part No JM38510/30902BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 4-LINE TO 1-LINE DATA SELEC / Data Selector/Multiplexer 2 x 4:1 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 608977-JM38510/30902BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/30902BEA CAD Model

Description

Product Overview: JM38510/30902BEA by Texas Instruments

The JM38510/30902BEA is a high-quality integrated circuit (IC) produced by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's military-grade offerings, designed to meet the stringent requirements of aerospace and defense applications. The JM38510/30902BEA is characterized by its robustness and reliability, ensuring optimal performance even under the most challenging conditions.

Key Features

  • High Reliability: As part of Texas Instruments' range of military-grade products, this IC is manufactured to withstand extreme temperatures and stress, ensuring consistent performance and a long operational life.
  • Precision Engineering: The JM38510/30902BEA is designed with precision, offering stable functionality that is critical for sensitive applications where accuracy is paramount.
  • Versatile Applications: This component is suitable for a wide array of uses, including but not limited to, mission-critical military systems, aerospace electronics, and high-reliability computing infrastructure.
  • Quality Assurance: Texas Instruments' commitment to quality is evident in the JM38510/30902BEA, which undergoes rigorous testing to ensure it meets the highest standards of performance and durability.

Technical Specifications

The JM38510/30902BEA boasts a robust set of technical features that make it an ideal choice for high-demand applications:

  • Package Type: Hermetically sealed to protect against environmental factors.
  • Operating Temperature Range: Designed to function reliably over a wide temperature range, typically from -55°C to +125°C.
  • Compliance: Meets the requirements of military standards, ensuring its suitability for defense-related projects.
  • Supply Voltage: Compatible with various systems, providing flexibility in design and implementation.

Ordering and Support

Customers interested in purchasing the JM38510/30902BEA can order directly from Texas Instruments or through authorized distributors. Texas Instruments provides extensive support resources, including datasheets, technical documentation, and customer service to assist with any questions or concerns regarding the product.

The JM38510/30902BEA is more than just a component; it is a testament to Texas Instruments' commitment to excellence, offering unmatched reliability and performance for critical applications where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess